EN
  • EN
  • DE

MC74HCT138ADTR2G

Part No MC74HCT138ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1:8 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 131680-MC74HCT138ADTR2G
Ultra Librarian 3D Model Ultra Librarian MC74HCT138ADTR2G CAD Model

Description

Product Overview: MC74HCT138ADTR2G by ON Semiconductor

The MC74HCT138ADTR2G is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is a member of the high-speed CMOS family and is specifically a 3-to-8 line decoder/demultiplexer. The functionality and precision of this IC make it a suitable choice for a wide range of applications, including but not limited to, computer systems, robotics, and industrial control systems.

Constructed with silicon gate CMOS technology, the MC74HCT138ADTR2G offers the inherent benefits of CMOS devices, including low power consumption, high noise immunity, and robust performance. The device is compatible with LSTTL outputs, which allows it to be used in systems where interfacing with TTL logic is necessary. This feature ensures versatility in integrating the MC74HCT138ADTR2G into various digital systems without compatibility issues.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage Range: 4.5V to 5.5V
  • High Output Current: Capable of driving 10 LSTTL loads
  • Low Power Consumption: 20 µA maximum ICC
  • Output Drive Capability: 15 LSTTL loads
  • Package Type: TSSOP-16
  • Temperature Range: -55°C to 125°C

The device features three binary select inputs (A, B, and C), an enable input, and eight mutually exclusive outputs. The MC74HCT138ADTR2G is designed to decode a three-bit binary address to one of eight output lines, making it ideal for reducing the number of lines needed to connect a microprocessor to peripheral devices. Additionally, the enable input can be used for the device's cascading capability, allowing for the expansion of decoding lines without the need for external gating.

The MC74HCT138ADTR2G is available in a TSSOP-16 package, which is not only space-efficient but also conducive to automated surface-mount assembly processes. This package type, combined with the device's operating temperature range of -55°C to 125°C, ensures that the MC74HCT138ADTR2G can be used in environments with stringent space and temperature requirements.

ON Semiconductor's commitment to quality and reliability is reflected in the MC74HCT138ADTR2G, making it a reliable and efficient solution for designers looking to implement decoding or demultiplexing functions in their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2249 $58.4740
630+ $0.1846 $116.2980
970+ $0.1788 $173.4360
1,340+ $0.1730 $231.8200
1,730+ $0.1672 $289.2560
2,315+ $0.1499 $347.0185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess