EN
  • EN
  • DE

MC74HC597ADR2G

Part No MC74HC597ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8-BIT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 114420-MC74HC597ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC597ADR2G CAD Model

Description

ON Semiconductor MC74HC597ADR2G Product Overview

The MC74HC597ADR2G from ON Semiconductor is a high-performance integrated circuit designed for use in a wide range of digital applications. This device is part of the 74HC family, which is well-known for its high-speed CMOS technology. The MC74HC597ADR2G is a serial input, 8-bit shift register with input latches that provide users with enhanced control over their data management processes.

Key Features

  • Technology: The device utilizes CMOS technology, ensuring low power consumption and high noise immunity, which is crucial for reliable operation in digital systems.
  • Shift Register: It includes an 8-bit serial-in, parallel-out shift register, allowing for efficient serial-to-parallel data conversion.
  • Input Latches: The integrated input latches provide the option to latch data on either the rising or falling edge of the clock signal, offering flexibility in timing design.
  • Versatility: It is capable of interfacing with standard logic families, making it a versatile component for various applications.
  • Operating Voltage: The device operates over a wide voltage range from 2V to 6V, accommodating different logic level requirements.

Applications

The MC74HC597ADR2G is suitable for numerous applications including, but not limited to:

  • Data acquisition systems
  • Instrumentation and control systems
  • Communication systems
  • Processors and microcontrollers
  • Digital signal processing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74HC597ADR2G is manufactured under strict quality control standards, ensuring it meets the reliability expectations for industrial and commercial applications. Its robust design is intended to perform consistently in a variety of environmental conditions.

Packaging and Availability

The MC74HC597ADR2G is available in an SOIC-16 package, which is suitable for surface-mount technology (SMT) assembly processes. This compact package is ideal for space-constrained applications while providing adequate thermal performance.

For designers and engineers looking for a reliable shift register with input latches, the MC74HC597ADR2G from ON Semiconductor offers a perfect blend of performance, versatility, and quality, making it an excellent choice for advanced digital systems.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6161 $52.3685
200+ $0.5056 $101.1200
310+ $0.4898 $151.8380
425+ $0.4740 $201.4500
550+ $0.4582 $252.0100
735+ $0.4108 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess