Product Overview: MC74HC595ADG by ON Semiconductor
The MC74HC595ADG is a high-performance, 8-bit shift register produced by ON Semiconductor, a leading figure in the semiconductor industry. This integrated circuit is part of the HC family and is designed to interface with 8-bit microprocessors and microcontrollers in a wide range of digital applications.
Key Features
- Shift Register Type: Serial-In, Parallel-Out (SIPO)
- Number of Bits: 8 bits
- Output Type: 3-State
- Operating Voltage Range: 2V to 6V
- High Current Output: Up to 6 mA at 5V
- Package: SOIC-16
- Temperature Range: -55°C to +125°C
Functionality
The MC74HC595ADG incorporates an 8-bit serial-in, parallel-out shift register with a storage register. The shift register accepts serial data and provides a serial output while simultaneously presenting the data in a parallel format through the outputs of the storage register. The device also features an output enable pin which, when held high, places the outputs in a high impedance state, thus allowing for multiple devices to be connected in parallel.
Applications
With its versatile design, the MC74HC595ADG is suitable for a broad spectrum of applications. It is commonly used in:
- Digital data processing
- Signal routing
- LED displays and LED matrix management
- Extension of microcontroller I/O
- Serial-to-parallel data conversion
Quality and Reliability
ON Semiconductor is renowned for their commitment to quality and reliability, and the MC74HC595ADG is no exception. It is designed to meet stringent industry standards, ensuring stable performance across a wide temperature range and under varying operating conditions. The device comes in a SOIC-16 package, which is known for its compact footprint and ease of integration into various circuit designs.