EN
  • EN
  • DE

MC74HC589AN

Part No MC74HC589AN
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8-Bit Serial or Parallel-Input/Serial-Output Shift Register with 3-State Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219598-MC74HC589AN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC589AN CAD Model

Description

ON Semiconductor MC74HC589AN 8-Bit Shift Register

The MC74HC589AN is a high-performance, 8-bit shift register designed and manufactured by ON Semiconductor. This device offers an efficient solution for digital data storage, transfer, and manipulation in various applications, including microprocessor systems, digital signal processing, and data acquisition systems.

Key Features:

  • High-Speed Performance: The MC74HC589AN operates at high speeds, ensuring quick data shifting and output, which is essential for time-critical applications.
  • CMOS Technology: Built using advanced CMOS technology, this shift register offers low power consumption and high noise immunity, making it suitable for battery-operated and noise-sensitive applications.
  • Parallel and Serial Outputs: The device provides both parallel and serial outputs, which allows for flexibility in interfacing with other digital components.
  • 3-State Outputs: The inclusion of 3-state outputs enables the device to connect directly to a bus-organized system without the need for additional buffering.
  • Wide Operating Voltage Range: With an operating voltage range of 2V to 6V, the MC74HC589AN is compatible with a variety of logic families and can be used in mixed-voltage environments.
  • Direct Overriding Load (Data) Inputs: This feature allows the user to load data directly without the need for external gating, simplifying the circuit design.

Applications:

  • Microprocessor/microcontroller interfacing
  • Digital signal processing
  • Data acquisition systems
  • Instrumentation and control systems
  • Serial-to-parallel data conversion

The MC74HC589AN is offered in a standard 16-pin DIP package, which is easy to handle and integrate into a wide range of electronic circuits. Its robust design and ON Semiconductor's commitment to quality make it a reliable choice for designers looking to implement an 8-bit shift register in their digital systems.

Overall, the ON Semiconductor MC74HC589AN provides a versatile and efficient solution for the temporary storage and manipulation of digital data, ensuring seamless integration and operation within a multitude of electronic applications.

You May Also Be Interested in

UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess