EN
  • EN
  • DE

MC74HC4852ADR2

Part No MC74HC4852ADR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SOIC / Circuit IC Switch 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC4852
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636885-MC74HC4852ADR2
Ultra Librarian 3D Model Ultra Librarian MC74HC4852ADR2 CAD Model

Description

ON Semiconductor MC74HC4852ADR2 Analog Multiplexer/Demultiplexer

The MC74HC4852ADR2 is a high-performance analog multiplexer/demultiplexer integrated circuit, meticulously engineered by ON Semiconductor to deliver precise signal routing in a wide array of electronic applications. This versatile component is part of the HC family and is designed to operate with dual supply voltages, making it a suitable choice for systems that require a balance between low power consumption and high-speed operation.

Key Features

  • Dual 4-Channel Multiplexing: The MC74HC4852ADR2 offers two 4-channel multiplexers/demultiplexers, providing flexibility in routing analog signals in complex circuits.
  • Wide Voltage Range: It operates over a broad voltage range from 2V to 6V, accommodating a variety of power supply requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • Low ON Resistance: Characterized by low ON resistance (Ron), this device ensures minimal signal attenuation, which is crucial for maintaining signal integrity in analog signal processing.
  • Low Crosstalk: The design minimizes crosstalk between multiplexer channels, an essential feature for applications requiring high signal purity.
  • Break-Before-Make Switching: This functionality guarantees that one channel is fully off before another channel is on, preventing signal overlap and ensuring clean switching.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding it against damage from static electricity.

Applications

The MC74HC4852ADR2 is adept at managing multiple signal paths in a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Signal routing in audio and video equipment
  • Test equipment
  • Medical instrumentation

Package and Quality

Encased in a space-saving SOIC-16 package, the MC74HC4852ADR2 is not only compact but also designed for easy integration into surface-mounted technology (SMT) processes. ON Semiconductor's commitment to quality is evident in this product, which is produced under stringent manufacturing standards to ensure reliability and performance consistency.

For engineers and designers seeking an efficient solution for analog signal management, the MC74HC4852ADR2 by ON Semiconductor stands out as a robust and versatile choice, capable of elevating the performance of a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2705 $50.0425
455+ $0.2220 $101.0100
700+ $0.2151 $150.5700
965+ $0.2081 $200.8165
1,245+ $0.2012 $250.4940
1,665+ $0.1804 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 746 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess