EN
  • EN
  • DE

MC74HC4053AFELG

Part No MC74HC4053AFELG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Dual Supply Voltage(V±) ±2 V to 6 V
-3db Bandwidth 120MHz
Channel Capacitance(CS off, CD off) 50pF
Max Leakage Current (IS off) 100nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOEIAJ
Win Source Part Number 022778-MC74HC4053AFELG
Ultra Librarian 3D Model Ultra Librarian MC74HC4053AFELG CAD Model

Description

Product Overview: MC74HC4053AFELG

The MC74HC4053AFELG is a high-performance silicon-gate CMOS triple 2-channel analog multiplexer/demultiplexer with logic-level conversion manufactured by ON Semiconductor. This integrated circuit is designed for the efficient control of analog and digital voltages in a wide array of applications ranging from signal gating, chopping, modulation or demodulation (modem), to signal multiplexing for analog-to-digital conversion systems.

Key Features

  • Versatile Functionality: The device features three separate digital select inputs to control the analog signals through two types of channels, simplifying the design of analog signal routing.
  • Low Power Consumption: With CMOS technology, it ensures low power dissipation which is ideal for battery-operated and power-sensitive applications.
  • High-Speed Operation: The MC74HC4053AFELG is capable of high-speed operation, making it suitable for high-frequency signal processing tasks.
  • Voltage Range: It operates over a wide range of analog voltages from -5V to +5V and digital logic levels that facilitate 5V to 10V.
  • Improved Linearity: The device provides improved linearity and lower ON resistance over input voltage, which leads to better performance in analog signal handling.
  • Package: It is available in a flat-pack package, ensuring compactness and ease of integration into various systems.

Applications

The MC74HC4053AFELG is commonly used in a multitude of electronic circuits and systems, including:

  • Analog signal routing and multiplexing
  • Sample and hold circuits
  • Communication systems
  • Data acquisition systems
  • Audio and video signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC74HC4053AFELG is no exception. This product is designed to meet the rigorous standards of the industry, ensuring long-term performance and dependability for critical applications.

With its robust feature set and ON Semiconductor's proven manufacturing expertise, the MC74HC4053AFELG is an excellent choice for designers seeking a reliable and versatile solution for their analog multiplexing needs.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2971 $57.9345
475+ $0.2439 $115.8525
735+ $0.2362 $173.6070
1,015+ $0.2286 $232.0290
1,310+ $0.2210 $289.5100
1,750+ $0.1981 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess