EN
  • EN
  • DE

MC74HC4052F

Part No MC74HC4052F
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LOG CMOS MLTIPLEXER DUAL / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74HC4052
Standard Package 1,480 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926300-MC74HC4052F
Ultra Librarian 3D Model Ultra Librarian MC74HC4052F CAD Model

Description

ON Semiconductor MC74HC4052F Analog Multiplexer/Demultiplexer

The ON Semiconductor MC74HC4052F is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit that is part of the HC4052 family. This device is meticulously designed to handle analog signals over a wide range of digital and analog voltages, making it an excellent choice for various applications in signal routing.

Key Features

  • Dual 4-Channel Multiplexing: The MC74HC4052F offers two independent 4-channel multiplexers, allowing for flexible signal routing options.
  • Wide Voltage Range: It can operate with a digital control input voltage from 2V to 6V and an analog input signal range from -5V to +5V when the VCC is 5V.
  • Low ON Resistance: The device features a low ON resistance (RON) which typically stands at 70Ω over the full analog input range, ensuring minimal signal attenuation.
  • Low Crosstalk: Designed with low crosstalk between multiplexer channels, the MC74HC4052F preserves signal integrity, ensuring clear and accurate signal routing.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is critical for the protection of sensitive circuits.
  • ESD Protection: The device includes built-in ESD protection circuits to safeguard against electrostatic discharges, enhancing its durability and reliability.

Applications

The MC74HC4052F is suitable for a broad range of applications, including but not limited to:

  • Analog signal routing and multiplexing
  • Data acquisition systems
  • Communication systems
  • Audio and video signal processing
  • Industrial control systems

Package and Quality

The MC74HC4052F comes in a compact SOP-16 package, ensuring a minimal footprint on printed circuit boards (PCBs). ON Semiconductor is committed to high-quality standards, and this product is no exception, offering reliable performance for both commercial and industrial temperature ranges.

Whether you're designing a complex communication system or a simple signal routing solution, the MC74HC4052F from ON Semiconductor provides the flexibility, reliability, and performance you need to create an efficient and effective design.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess