EN
  • EN
  • DE

MC74HC4052ADWR2

Part No MC74HC4052ADWR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SOIC / Circuit IC Switch 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC4052
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636845-MC74HC4052ADWR2
Ultra Librarian 3D Model Ultra Librarian MC74HC4052ADWR2 CAD Model

Description

ON Semiconductor MC74HC4052ADWR2 Product Overview

The MC74HC4052ADWR2 is a high-performance analog multiplexer/demultiplexer from ON Semiconductor, renowned for its robust design and versatile functionality. This integrated circuit is part of the HC4052 series, which is well-suited for a wide range of applications, from signal routing in communication systems to process control in industrial environments.

Key Features

  • Dual 4-Channel Multiplexing: The device can route 2 sets of 4 analog signals to a single output, providing flexibility in signal management.
  • Wide Operating Voltage Range: It operates optimally with a supply voltage from 2V to 6V, accommodating various logic levels and power requirements.
  • Low ON Resistance: The MC74HC4052ADWR2 boasts a low ON resistance, typically 70Ω at 4.5V VCC, which helps in minimizing signal loss and distortion.
  • High Noise Immunity: Characterized by a high noise immunity, the device ensures reliable performance even in electrically noisy environments.
  • Low Power Consumption: With a low power dissipation, it is an excellent choice for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range from -55°C to +125°C, making it suitable for harsh conditions.

Applications

The MC74HC4052ADWR2 is ideal for a variety of applications, including but not limited to:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Data routing
  • Communication systems
  • Audio/Video switching
  • Function generators

Package and Quality Assurance

The MC74HC4052ADWR2 comes in a SOIC-16 wide body package, ensuring ease of integration into various circuit designs. ON Semiconductor maintains a commitment to quality, and the device is rigorously tested to meet or exceed industry standards for performance and reliability.

With its combination of features and ON Semiconductor's reputation for quality, the MC74HC4052ADWR2 is an excellent choice for designers seeking a reliable and flexible solution for their analog signal routing needs.

You May Also Be Interested in

Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1869 $53.4105
105+ $0.9739 $102.2595
160+ $0.9435 $150.9600
220+ $0.9130 $200.8600
285+ $0.8826 $251.5410
380+ $0.7913 $300.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess