EN
  • EN
  • DE

MC74HC4051AN

Part No MC74HC4051AN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Automotive catalog high-speed CMOS logic analog multiplexer & demultiplexer 16-TSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 80 MHz
Mounting SMD (SMT)
Case / Package DIP
Lead Free Contains Lead
Logic Function Demultiplexer, Multiplexer
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 125 °C
Max Output Current 25 mA
Max Power Dissipation 750 mW
Max Supply Voltage 6 V
Min Dual Supply Voltage 1 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Number of Channels 1
Number of Circuits 1
Number of Inputs 3
Number of Outputs 8
Number of Pins 16
Packaging Bulk
Polarity Non-Inverting
Propagation Delay 40 ns
Radiation Hardening No
REACH SVHC No SVHC
Resistance 190 Ω
RoHS Compliant
Termination Through Hole
Turn-Off Delay Time 160 ns
Turn-On Delay Time 245 ns
Win Source Part Number 1028324-MC74HC4051AN
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74HC4051AN CAD Model

Description

ON Semiconductor MC74HC4051AN Analog Multiplexer/Demultiplexer

The ON Semiconductor MC74HC4051AN is a versatile and high-performance single 8-channel analog multiplexer/demultiplexer integrated circuit. This device is part of the high-speed CMOS family and is designed to handle both analog and digital signals. It is particularly useful in applications where there is a need to route multiple signal lines through a single channel.

The MC74HC4051AN comes in a 16-pin PDIP (Plastic Dual-In-Line Package) that is widely used in various electronic systems due to its ease of integration into printed circuit boards. The device features low ON impedance and very low OFF leakage current, ensuring efficient signal transmission with minimal losses. This makes it an excellent choice for sample and hold circuits, analog multiplexing/demultiplexing, data acquisition systems, and signal gating.

With its broad analog input voltage range and digital select lines, the MC74HC4051AN can handle up to eight analog inputs which can be controlled by three binary selection inputs (A, B, and C). An additional enable input (E\) is used to control the multiplexer/demultiplexer function. When the enable input is high, all channels are off, providing a high-impedance state at the output, which is crucial for analog signal processing.

The device is characterized for operation between the temperature range of -55°C to 125°C, making it suitable for use in harsh environments. The MC74HC4051AN also boasts a low power consumption, which is a critical factor in portable and battery-powered devices. Its fast switching speed and the ability to work with both digital and analog voltages (from 2V to 6V) make it a flexible solution for a wide array of applications.

ON Semiconductor's commitment to quality ensures that the MC74HC4051AN meets the stringent requirements for reliable performance in demanding applications. Whether you are designing a complex communication system or a simple signal routing circuit, the MC74HC4051AN offers a practical and efficient solution for your multiplexing and demultiplexing needs.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess