ON Semiconductor MC74HC4049N: High-Performance Hex Inverting Buffer
The MC74HC4049N is a high-grade hex inverting buffer produced by ON Semiconductor, renowned for its reliability and versatility in various electronic applications. This integrated circuit is designed to directly interface with CMOS, NMOS, and TTL, making it an excellent choice for a wide range of digital systems.
Constructed with advanced silicon-gate CMOS technology, the MC74HC4049N offers superior performance with high noise immunity and low power consumption. Its design ensures that it operates at the same speed as the LSTTL counterparts while maintaining the CMOS low power dissipation.
This device features six inverting buffers with high current output capability suitable for driving TTL or high capacitive loads. Since it is capable of converting TTL voltage levels to CMOS levels, this inverter is ideal for use in systems that include both CMOS and TTL technologies, providing a seamless interface between the two.
The MC74HC4049N operates over a broad voltage range from 3V to 15V and is characterized for operation from -55°C to 125°C, making it suitable for use in harsh environments and across various temperature ranges. This flexibility ensures that the device can be used in a multitude of applications, ranging from automotive systems to industrial controls.
Each buffer of the MC74HC4049N has a separate input, and all six are connected to a common output disable pin, which allows for greater control and flexibility in usage. The package type is a standard PDIP-16 (Plastic Dual-In-Line Package), which is easy to handle and compatible with most breadboards and PCBs, facilitating easy integration into existing and new designs.
As a product of ON Semiconductor, a company recognized for its commitment to sustainability and quality, the MC74HC4049N is manufactured with eco-friendly practices and is RoHS compliant, ensuring minimal environmental impact.
In summary, the ON Semiconductor MC74HC4049N is a versatile, high-performance hex inverting buffer that offers reliable interfacing solutions between CMOS and TTL logic levels, with the added benefits of low power consumption and high noise immunity, suitable for a diverse range of applications.