EN
  • EN
  • DE

MC74HC4040N

Part No MC74HC4040N
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Counter, Up, 12 Bit Binary, 16 Pin, Plastic, DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077820-MC74HC4040N
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74HC4040N CAD Model

Description

ON Semiconductor MC74HC4040N 12-Stage Binary Ripple Counter

The ON Semiconductor MC74HC4040N is a high-performance, integrated circuit designed to function as a 12-stage binary ripple counter. This device is a part of the high-speed CMOS logic family and is known for its robustness and versatility in a wide range of counting applications. With the ability to operate from a wide voltage range, the MC74HC4040N is suitable for use in systems that require low power consumption and high noise immunity.

Constructed with silicon gate CMOS technology, the MC74HC4040N offers significant improvements over standard logic types while maintaining the ability to interface with standard TTL logic. The counter advances on the negative-going edge of the clock signal, which is supplied to the CP (Clock Pulse) input. A built-in oscillator buffer is provided to facilitate external clock generation.

The device features 12 flip-flops with intermediate taps at stages 6, 7, 8, and 12. These taps provide additional outputs which can be used for timing signals or to trigger external circuits at different stages of the count. The counter can be reset to its zero state by applying a high voltage to the RESET input, which immediately terminates the counting and sets all outputs low.

Key specifications of the MC74HC4040N include:

  • Supply Voltage Range: 2V to 6V
  • High Noise Immunity Characteristic of CMOS Devices
  • Low Power TTL Compatibility: Fan Out of 2 Driving 74L or 1 Driving 74LS
  • Maximum Clock Frequency: 24MHz at 6V
  • Low Power Consumption: 20 µA Maximum Icc at 25°C
  • Standardized, Symmetrical Output Characteristics
  • 12 Stages of Ripple-Carry Binary Counting
  • Additional Buffered Outputs from Stages 6, 7, 8, and 12

Available in a 16-pin DIP (Dual In-line Package), the MC74HC4040N is easy to integrate into both prototyping and production circuits. Its robust design ensures reliable operation in a variety of environmental conditions, making it an excellent choice for designers looking for a dependable counter solution. Whether used in digital clocks, frequency dividers, counters, or as a component in more complex digital systems, the ON Semiconductor MC74HC4040N delivers performance that engineers can trust.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess