EN
  • EN
  • DE

MC74HC151ADR2G

Part No MC74HC151ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SELECT/MUX 8x1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 001476-MC74HC151ADR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC151ADR2G CAD Model

Description

ON Semiconductor MC74HC151ADR2G Multiplexer

The ON Semiconductor MC74HC151ADR2G is a high-performance, 8-input digital multiplexer that is a key component for various digital and logic applications. This device is designed to select one of the eight binary inputs and output it on the single data line, based on the 3-bit binary address provided on the selection pins. The MC74HC151ADR2G is part of the 74HC family, which is well-known for its high-speed CMOS technology.

Featuring a wide operating voltage range from 2V to 6V, the MC74HC151ADR2G provides users with flexibility and compatibility with TTL levels, making it suitable for interfacing with microcontrollers and other digital logic circuits. The low power consumption of this device ensures that it is ideal for battery-operated and portable devices, while still delivering the high-speed performance expected from CMOS devices.

The MC74HC151ADR2G offers a propagation delay time that is significantly lower than many of its counterparts, which is crucial for applications requiring fast switching and precise timing. This multiplexer also boasts a high noise immunity characteristic of CMOS devices, ensuring reliable performance even in electrically noisy environments.

Enclosed in a compact SOIC-16 package, the MC74HC151ADR2G is designed for surface-mount technology, making it a space-saving solution for modern printed circuit boards (PCBs). The device's pin configuration is optimized for convenient layout and routing in PCB design, simplifying the integration process for electronics engineers and designers.

Key features of the MC74HC151ADR2G include:

  • 8-input multiplexer with 3-bit binary address selection
  • Wide operating voltage range (2V to 6V)
  • Compatibility with TTL levels
  • Low power consumption
  • High-speed CMOS technology
  • Excellent noise immunity
  • Compact SOIC-16 packaging for space-saving PCB design

This device is ideal for a variety of digital applications, including data routing, signal gating, and control circuitry. The ON Semiconductor MC74HC151ADR2G is a reliable and versatile component that provides both performance and efficiency for complex digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3457 $50.1265
355+ $0.2836 $100.6780
550+ $0.2748 $151.1400
755+ $0.2659 $200.7545
975+ $0.2570 $250.5750
1,305+ $0.2305 $300.8025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess