EN
  • EN
  • DE

MC74F258AN

Part No MC74F258AN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER, F/FAST SERIES, 4 FU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F258
Standard Package 2,250 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883636-MC74F258AN
Ultra Librarian 3D Model Ultra Librarian MC74F258AN CAD Model

Description

ON Semiconductor MC74F258AN Quad 2-Input Multiplexer

The MC74F258AN is a high-performance integrated circuit designed by ON Semiconductor, a leader in the semiconductor industry. This quad 2-input multiplexer is a versatile component that is essential for a wide range of digital applications. With its fast switching capabilities and low power consumption, the MC74F258AN is an ideal choice for system designers looking to optimize their digital circuits for speed and efficiency.

Key Features

  • Quad 2-Input Multiplexer: The MC74F258AN contains four individual 2-input multiplexers, allowing it to manage multiple data inputs efficiently.
  • High-Speed Operation: Engineered for rapid switching, this multiplexer is well-suited for high-speed operations in digital systems.
  • Low Power Dissipation: Despite its high-speed performance, the device maintains low power consumption, making it suitable for power-sensitive applications.
  • Standard TTL Logic Levels: It operates with standard TTL logic levels, ensuring compatibility with a wide range of digital components and systems.
  • Dual-In-Line Package: The MC74F258AN comes in a 16-pin plastic DIP (Dual-In-Line Package), which is easy to handle and integrate into printed circuit boards.

Applications

The versatility of the MC74F258AN allows it to be used in various digital systems, including:

  • Data routing and signal gating
  • Function generation
  • Logic design and implementation
  • Computer systems and networking equipment
  • Industrial control systems

Technical Specifications

The MC74F258AN boasts the following technical specifications:

  • Voltage Supply: Typically 5V
  • Operating Temperature Range: 0°C to +70°C
  • Propagation Delay Time: Fast switching times to ensure minimal delay in signal processing

With its robust design and reliable performance, the MC74F258AN from ON Semiconductor is a trustworthy choice for engineers and designers who require a high-quality multiplexer for their digital systems. Whether you're building complex computing machinery or simple logic circuits, the MC74F258AN offers the functionality and performance needed to meet the demands of modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2255 $58.6300
625+ $0.1850 $115.6250
970+ $0.1793 $173.9210
1,335+ $0.1735 $231.6225
1,725+ $0.1677 $289.2825
2,305+ $0.1504 $346.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,092 pieces
In Stock: 2,046 pieces Factory Stock: 2,046 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess