EN
  • EN
  • DE

MC74F169D

Part No MC74F169D
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description COUNTER SINGLE 4 BIT BINARY UP/D / Counter IC BCD Counter, Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr onsemi
Package Bulk
Logic Type BCD Counter, Binary Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 100 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74F169D,ONSONSMC74F169D
Standard Package 1
Win Source Part Number 1040176-MC74F169D
Ultra Librarian 3D Model Ultra Librarian MC74F169D CAD Model

Description

ON Semiconductor MC74F169D Product Overview

The MC74F169D from ON Semiconductor is a high-performance, 4-bit synchronous up/down binary counter integrated circuit, designed to operate in a multitude of counting and sequencing applications. This versatile device is fabricated with advanced silicon-gate BiCMOS technology, combining the speed of bipolar with the low power of CMOS to deliver a robust and efficient performance.

Key Features

  • Synchronous Counting: The MC74F169D operates synchronously, with all state changes occurring on the rising edge of the clock signal, ensuring precise timing and control in high-speed counting applications.
  • Up/Down Counting Capability: It can count in both directions, allowing for versatile counting sequences. The direction of the count is determined by the state of the UP/DOWN input.
  • Loadable Counter: The counter can be preset to any desired value by applying the value to the data inputs (D0-D3) and taking the parallel enable (PE) input low.
  • Master Reset: The device includes a master reset (MR) function that clears the counter to its zero state when activated.
  • Output Enable: The output enable (OE) function provides a means to place the outputs in a high-impedance state, which is useful for interfacing with bus-oriented systems.
  • Carry Lookahead: For cascading multiple counters, the terminal count (TC) output can be used to enable lookahead carry or borrow for high-speed counting chains.
  • Compact Packaging: The MC74F169D comes in a 16-pin SOIC package, making it suitable for space-constrained applications.

Applications

The MC74F169D is ideal for a wide range of applications that require precise and reliable counting. Some of these applications include:

  • Industrial control systems
  • Process counters
  • Programmable dividers
  • Frequency counters
  • Timers
  • System clocks

ON Semiconductor's commitment to quality ensures that the MC74F169D meets the rigorous standards required for industrial and consumer electronic devices. Whether used in simple or complex counting circuits, the MC74F169D provides a dependable solution for designers looking to incorporate a flexible and efficient counter into their systems.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess