EN
  • EN
  • DE

MC74ACT139DR2G

Part No MC74ACT139DR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX DUAL 1:4 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 111863-MC74ACT139DR2G
Ultra Librarian 3D Model Ultra Librarian MC74ACT139DR2G CAD Model

Description

ON Semiconductor MC74ACT139DR2G Dual 1-of-4 Decoder/Demultiplexer

The ON Semiconductor MC74ACT139DR2G is a high-performance, dual 1-of-4 decoder/demultiplexer integrated circuit designed to provide efficient and reliable operation in a variety of digital applications. This IC is part of the high-speed CMOS ACT family, which is known for its low power consumption and robust switching performance.

This versatile component features two individual 1-of-4 decoders, each with its own address input (A0, A1) and an enable input (G). The decoders are designed to accept binary coded inputs and, when enabled, one of the four mutually exclusive outputs (Y0 to Y3) will go low, indicating the presence of a particular binary input. This makes the MC74ACT139DR2G an excellent choice for implementing decoding functions in hardware design, where space and power efficiency are critical.

With its wide operating voltage range of 4.5V to 5.5V, the MC74ACT139DR2G is suitable for interfacing with TTL levels, while its high noise immunity and low power dissipation make it ideal for use in noisy environments and battery-powered devices. The IC is also characterized for operation from -55°C to 125°C, ensuring reliable performance across a broad range of temperature conditions.

The MC74ACT139DR2G is available in a compact SOIC-16 package, which allows for a small footprint on PCBs and is suitable for automated surface-mount assembly processes. Its pin configuration is optimized to reduce cross-talk and improve signal integrity, which is essential for high-speed digital circuits.

Whether it's used in microprocessor systems, memory decoders, or data routing applications, the ON Semiconductor MC74ACT139DR2G provides a high-efficiency solution that engineers can rely on for their digital logic needs. Its combination of speed, power efficiency, and robustness makes it a valuable component in the design of modern electronic systems.

Product features include:

  • High-speed CMOS technology
  • Two independent 1-of-4 decoders
  • Wide operating voltage range (4.5V to 5.5V)
  • Low power consumption
  • High noise immunity
  • Operational temperature range: -55°C to 125°C
  • Compact SOIC-16 package for space-saving

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4220 $59.0800
335+ $0.3464 $116.0440
520+ $0.3356 $174.5120
715+ $0.3247 $232.1605
920+ $0.3139 $288.7880
1,235+ $0.2814 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess