EN
  • EN
  • DE

MC74ACT138DR2G

Part No MC74ACT138DR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1-8 HS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 022738-MC74ACT138DR2G
Ultra Librarian 3D Model Ultra Librarian MC74ACT138DR2G CAD Model

Description

ON Semiconductor MC74ACT138DR2G Decoder/Demultiplexer

The MC74ACT138DR2G is a high-performance, 3-to-8 line decoder/demultiplexer fabricated by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is designed to address the need for efficient data distribution and multiplexing in various digital systems. It is part of the AC/ACT series, which is known for its high-speed operation while maintaining the CMOS low power dissipation.

This decoder features three binary select inputs (A, B, and C) and eight mutually exclusive outputs (Y0 to Y7). When the device is enabled, the selected output will go low based on the binary value applied to the inputs. The MC74ACT138DR2G is particularly useful in applications where decoding is required for the selection of memory blocks, I/O ports, and other similar functions.

With its advanced silicon-gate CMOS technology, the MC74ACT138DR2G offers high noise immunity and the ability to drive 10 LSTTL loads. The device is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

The device comes in a space-saving SOIC-16 package, making it suitable for compact PCB layouts. Its pin configuration is industry-standard, which allows for easy integration into existing designs without the need for significant layout changes.

Key features of the MC74ACT138DR2G include:

  • Operating Voltage Range: 4.5V to 5.5V
  • High-Speed Operation: tPD = 4.6ns (Typ) at VCC = 5V
  • Low Power Consumption: ICC = 4µA (Max) at TA = 25°C
  • Multiple Input Enable for Easy Expansion
  • Ideal for Memory Chip Select Decoding
  • High Noise Immunity Characteristic of CMOS Devices
  • Inherent Latch-Up Performance Exceeds 100mA
  • ESD Performance: HBM > 2000V; Machine Model > 200V

Whether it's for a complex microprocessor system or a simple data routing application, the MC74ACT138DR2G from ON Semiconductor provides a reliable and efficient solution that designers can count on.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8158 $53.0270
150+ $0.6694 $100.4100
235+ $0.6484 $152.3740
320+ $0.6275 $200.8000
415+ $0.6066 $251.7390
555+ $0.5439 $301.8645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess