EN
  • EN
  • DE

MC44603AP

Part No MC44603AP
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO PWM 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 18 V
Duty Cycle 80%
Frequency - Switching Up to 250kHz
Fault Protection Current Limiting, Over Voltage
Control Features Soft Start, Sync
Temperature Range - Operating -25°C to 150°C (TJ)
Case / Package 16-PDIP
Win Source Part Number 1073563-MC44603AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC44603AP CAD Model

Description

Product Overview: MC44603AP from ON Semiconductor

The MC44603AP is a highly integrated and efficient PWM (Pulse Width Modulation) controller designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is tailored for high-performance power supply systems, offering a compact solution suitable for a wide range of applications.

Key Features

  • Enhanced Flexibility: The MC44603AP provides a versatile platform for designing variable power supplies, enabling designers to customize their applications according to specific requirements. It supports various topologies, making it an ideal choice for both isolated and non-isolated power systems.
  • High Efficiency: With its advanced PWM control, the MC44603AP ensures efficient power conversion, which translates to energy savings and reduced heat generation. This efficiency is critical for maintaining the reliability and longevity of electronic systems.
  • Protection Features: The device includes a comprehensive set of protection features such as overvoltage, undervoltage, and overcurrent protection. These safeguards help to prevent damage to the power supply and the connected load in the event of abnormal operating conditions.
  • Low Standby Power: The MC44603AP is designed to consume minimal power during standby, making it suitable for applications that require compliance with energy-saving standards.
  • Adjustable Operating Frequency: The operating frequency of the MC44603AP can be adjusted externally, allowing optimization for specific applications and enabling the use of smaller, more cost-effective components.

Applications

The MC44603AP is an excellent choice for a variety of applications that demand reliable and efficient power management. It is commonly used in switch-mode power supplies (SMPS), DC-DC converters, AC-DC adapters, telecommunication equipment, and consumer electronics. Its flexibility and protective features make it suitable for both industrial and commercial products.

ON Semiconductor Quality and Support

As a product of ON Semiconductor, the MC44603AP benefits from the company's commitment to quality and sustainability. Customers can expect robust performance and comprehensive technical support, ensuring that their power supply designs meet the highest standards of reliability and efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess