EN
  • EN
  • DE

MC44603ADW

Part No MC44603ADW
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 18 V
Duty Cycle 80%
Frequency - Switching Up to 250kHz
Fault Protection Current Limiting, Over Voltage
Control Features Soft Start, Sync
Temperature Range - Operating -25°C to 150°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 107118-MC44603ADW
Ultra Librarian 3D Model Ultra Librarian MC44603ADW CAD Model

Description

ON Semiconductor MC44603ADW Product Overview

The MC44603ADW is a robust and highly efficient PWM (Pulse Width Modulation) controller integrated circuit designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This component is part of a family of ICs that are specifically engineered to meet the demanding requirements of switch-mode power supplies (SMPS) and other power conversion applications.

Key Features

  • Wide Operating Range: The MC44603ADW is designed to work over a broad voltage range, making it suitable for a variety of power supply designs.
  • High-Efficiency Operation: Its PWM control methodology ensures high efficiency, which is critical for reducing energy consumption and heat generation in electronic devices.
  • Advanced Protection Features: It includes multiple protection features such as under-voltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown, safeguarding the power supply and the end device from various fault conditions.
  • Reduced Component Count: The integration of multiple functions within a single chip allows for a reduction in the overall component count, leading to a more compact and cost-effective power supply design.

Applications

The versatility of the MC44603ADW makes it an ideal choice for a wide range of applications. It is commonly used in:

  • AC-DC adapters for consumer electronics
  • DC-DC converters for distributed power systems
  • Power supplies for telecommunication equipment
  • Off-line power supplies for home appliances and industrial equipment

Technical Specifications

The MC44603ADW is offered in a wide-body SOIC-16 package, providing ample space for heat dissipation and ensuring reliable operation even under high load conditions. Its operating temperature range is from -25°C to +85°C, which allows it to perform in diverse environmental conditions.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The MC44603ADW is manufactured under stringent quality control processes, ensuring that it meets the industry standards for performance and longevity. It is a testament to ON Semiconductor's dedication to providing innovative solutions that enhance the performance and efficiency of electronic systems worldwide.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess