EN
  • EN
  • DE

MC34118DWR2

Part No MC34118DWR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222925-MC34118DWR2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34118DWR2 CAD Model

Description

ON Semiconductor MC34118DWR2 Voice Switched Speakerphone Circuit

The ON Semiconductor MC34118DWR2 is a highly-integrated circuit designed specifically for telephone applications, delivering exceptional performance for voice-switched speakerphone systems. This integrated circuit (IC) is part of ON Semiconductor's portfolio of audio processing products and is engineered to provide a comprehensive solution for full-duplex speakerphone operations in a wide range of telephone equipment.

The MC34118DWR2 comes in a compact SOIC-28 Wide package, making it suitable for space-constrained applications. It is equipped with a variety of features that enhance its functionality and ease of use. The IC incorporates a sensitive line interface, microphone preamplifier, gain and level controls, and all the necessary filtering and noise reduction functions to ensure clear and intelligible communication.

Key features of the MC34118DWR2 include:

  • Excellent full-duplex performance, allowing for natural conversation without the clipping and cutting common in half-duplex systems.
  • Integrated sidetone control, which provides feedback of the user's own voice, enhancing the user's speaking experience.
  • Background noise suppression, which helps maintain the clarity of the voice signal even in noisy environments.
  • Dynamic range compression, which ensures consistent audio levels by compressing the loud signals and boosting the softer ones.
  • Automatic gain control (AGC) to maintain a constant volume for varying input levels.

Furthermore, the MC34118DWR2 is designed with power efficiency in mind, which is critical for battery-powered devices such as cordless phones. It also includes an anti-howling circuit that prevents feedback oscillations, ensuring stable operation during speakerphone mode.

With its robust feature set and proven reliability, the ON Semiconductor MC34118DWR2 is an ideal choice for manufacturers looking to implement or upgrade speakerphone capabilities in their telephone systems. Its combination of advanced audio processing capabilities and ease of integration makes it a go-to solution for delivering high-quality voice communications.

You May Also Be Interested in

EliteMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
ESMT
Lowest to $1.0845
ESMT
Need more? Email Us
EliteMT
Lowest to $2.1853
Omron
Need more? Email Us
Coilcraft
Lowest to $1.5451
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,946 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess