The MC33897DR2 from ON Semiconductor is a robust single wire CAN (Controller Area Network) transceiver designed for automotive and industrial applications where high-speed data communication is essential. This transceiver allows for cost-effective in-vehicle networking of body electronics and is particularly suited for use in convenience, comfort, and powertrain applications.
Key Features
- High-Speed Data Communication: Supports the single wire CAN protocol for up to 33 kbps, allowing for efficient data transfer between devices.
- Low Current Standby Mode: Features a power-saving standby mode with wake-up capability, which is critical for battery-operated systems.
- Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits.
- Robust Design: Protection against transients, ensuring reliable operation in harsh environments.
- Electrostatic Discharge (ESD) Protection: Enhanced ESD protection helps to safeguard the transceiver from static damage during handling and operation.
Applications
The MC33897DR2 is designed for use in a variety of applications where a robust and reliable communication interface is required:
- Automotive Networks
- Industrial Control Systems
- Building Automation
- Convenience and Comfort Features in Vehicles
- Powertrain Systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
5V to 27V |
| Operating Temperature |
-40°C to 125°C |
| Package Type |
SOIC-8 |
| Communication Protocol |
Singe Wire CAN |
With its compact SOIC-8 package, the MC33897DR2 is not only space-efficient but also offers a high level of integration, making it an ideal choice for designers looking to optimize their system designs and improve overall reliability.
ON Semiconductor's commitment to quality ensures that the MC33897DR2 transceiver meets the stringent requirements of automotive-grade components, providing a reliable solution for your communication needs.