EN
  • EN
  • DE

MC33790EG1

Part No MC33790EG1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222788-MC33790EG1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33790EG1 CAD Model

Description

The MC33790EG1 from ON Semiconductor is a robust and reliable interface integrated circuit (IC) designed for a variety of automotive and industrial applications. This IC is specifically engineered to facilitate communication between microcontrollers and low-speed devices within a vehicle's network system. It is a key component for ensuring smooth and efficient data exchange in complex electronic systems.

Key Features

  • ISO K Line Serial Link Interface: The MC33790EG1 adheres to the ISO 9141 K Line standard, which is widely used for diagnostic communication in automotive environments. This feature ensures compatibility with a broad range of automotive diagnostic equipment.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power requirements, making it suitable for battery-powered applications and contributing to the overall energy efficiency of the system it is integrated into.
  • Wide Operating Voltage Range: The IC supports a voltage range of 7V to 18V, accommodating the electrical variances commonly found in automotive power systems.
  • Integrated Voltage Regulator: An on-chip voltage regulator provides a stable supply voltage for the internal circuits, enhancing the reliability and stability of the device's operation.
  • Robust ESD Protection: The MC33790EG1 is equipped with electrostatic discharge (ESD) protection circuits, safeguarding the device against the damaging effects of ESD events that are common in automotive service environments.

Applications

The MC33790EG1 is ideal for a range of applications that require reliable data communication, including:

  • Automotive diagnostic interfaces
  • On-board diagnostics (OBD)
  • Vehicle system management and control
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC33790EG1 is no exception. The device is manufactured to meet stringent automotive industry standards, ensuring high reliability and performance even in harsh operating conditions. With its robust design and comprehensive feature set, the MC33790EG1 is an excellent choice for designers looking to implement an efficient and durable interface solution in their automotive or industrial systems.

You May Also Be Interested in

ESMT
Lowest to $0.9506
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $1.2913
Coilcraft
Lowest to $1.5451
Shindengen
Lowest to $0.2021
ESMT
Lowest to $2.9349
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9908 $59.9448
15+ $8.1982 $122.9730
22+ $7.9418 $174.7196
31+ $7.6854 $238.2474
39+ $7.4301 $289.7739
53+ $6.6609 $353.0277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess