EN
  • EN
  • DE

MC33560ADTB

Part No MC33560ADTB
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222747-MC33560ADTB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33560ADTB CAD Model

Description

The ON Semiconductor MC33560ADTB is a highly integrated silicon-gate CMOS device designed to provide a comprehensive solution for smart battery applications. This advanced integrated circuit (IC) is engineered to facilitate accurate charging, monitoring, and regulation of advanced battery systems, making it an ideal choice for portable electronic devices that require reliable and efficient power management.

Key Features

  • Smart Battery System (SBS) Compliant: The MC33560ADTB is fully compliant with the Smart Battery System specifications, ensuring seamless communication with smart batteries and compatibility with SBS-based devices.
  • High Integration: This device integrates several key functions, such as voltage regulation, current sensing, and temperature measurement, to simplify the design and reduce the component count in battery management systems.
  • Accurate Voltage and Current Regulation: The precision voltage and current regulation capabilities of the MC33560ADTB ensure that batteries are charged efficiently and safely, extending their lifespan and performance.
  • Temperature Monitoring: With built-in temperature monitoring, the IC provides thermal protection and ensures that the battery operates within safe temperature ranges.
  • Low Power Consumption: Designed to be power-efficient, the MC33560ADTB helps in extending the battery life of portable devices by minimizing the power draw when in operation.

Applications

The versatility of the MC33560ADTB makes it suitable for a wide range of applications, particularly where smart battery management is critical. Common applications include:

  • Laptop Computers
  • Portable Media Players
  • Handheld Devices
  • Medical Devices
  • Power Tools

Package and Availability

The MC33560ADTB is available in a TSSOP-16 package, offering a compact footprint for space-constrained applications. Its robust design ensures reliable operation even in demanding environments. For pricing, availability, and additional technical specifications, please contact ON Semiconductor or an authorized distributor.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
Lowest to $3.2617
EliteMT
Need more? Email Us
ESMT
Lowest to $2.9349
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8071 $62.4923
30+ $3.9443 $118.3290
46+ $3.8207 $175.7522
63+ $3.6983 $232.9929
81+ $3.5747 $289.5507
109+ $3.2051 $349.3559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess