EN
  • EN
  • DE

MC33465N-47ATR

Part No MC33465N-47ATR
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077208-MC33465N-47ATR
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33465N-47ATR CAD Model

Description

ON Semiconductor's MC33465N-47ATR: A Power Management Solution

Introducing the MC33465N-47ATR, a cutting-edge, highly integrated power management integrated circuit (PMIC) from ON Semiconductor, a leading provider in the semiconductor industry. This versatile component is designed to cater to a wide array of applications, including but not limited to consumer electronics, automotive modules, and industrial control systems.

The MC33465N-47ATR is built on a robust technology platform that ensures high efficiency and reliability. Its primary function is to manage the power requirements of complex electronic systems, by providing stable and efficient voltage regulation, power sequencing, and system protection. As an essential part of energy management, this PMIC helps in extending the battery life of portable devices, reducing heat dissipation, and ensuring the longevity of the electronic components.

Key features of the MC33465N-47ATR include:

  • High Efficiency: With its advanced design, this PMIC achieves high power conversion efficiency, which is crucial for battery-powered devices.
  • Thermal Management: It comes equipped with thermal shutdown protection to prevent overheating, thereby ensuring the safety and stability of the overall system.
  • Low Quiescent Current: The device is optimized for low quiescent current, reducing power consumption when in standby mode.
  • Wide Operating Temperature Range: This PMIC can operate over a broad temperature range, making it suitable for harsh environments and demanding applications.
  • Versatility: It is designed to support a variety of voltage rails, making it adaptable to different system architectures.

The MC33465N-47ATR is available in a compact package, allowing for efficient use of PCB space, which is particularly beneficial for space-constrained applications. ON Semiconductor's commitment to quality is reflected in the rigorous testing and validation that each PMIC undergoes, ensuring that customers receive a reliable and high-performing product.

In summary, the MC33465N-47ATR from ON Semiconductor represents a smart choice for designers seeking a power management solution that combines efficiency, reliability, and versatility. Whether it's for the latest smartphone, an automotive subsystem, or an industrial automation project, this PMIC stands ready to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess