EN
  • EN
  • DE

MC33464H-30AT1

Part No MC33464H-30AT1
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT
RoHS Compliant
Win Source Part Number 1077205-MC33464H-30AT1
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33464H-30AT1 CAD Model

Description

ON Semiconductor MC33464H-30AT1 Voltage Detector Overview

The ON Semiconductor MC33464H-30AT1 is a compact, highly precise voltage detector designed for applications that require accurate monitoring of power supply voltages. This device is particularly suitable for battery-powered electronics where maintaining the correct operation voltage is crucial for system reliability and performance.

Key Features

  • Threshold Voltage: The MC33464H-30AT1 has a fixed threshold voltage of 3.0V, making it ideal for 3V logic systems and ensuring that the device operates reliably at the intended voltage levels.
  • Low Current Consumption: This voltage detector is optimized for low power consumption, drawing a quiescent current of typically 1.0 µA. This feature is especially beneficial for battery-operated devices where power efficiency is a priority.
  • High Accuracy: With a precision of ±2%, the MC33464H-30AT1 provides accurate voltage detection, which is critical for sensitive electronic circuits.
  • Operating Temperature Range: The device is designed to operate over a wide temperature range from -40°C to +125°C, ensuring stability and functionality in various environmental conditions.
  • Output Type: The voltage detector features an N-channel open-drain output, which allows for easy interfacing with other components of the system.

Applications

The MC33464H-30AT1 is versatile and can be used in a wide range of applications, including:

  • Microprocessor reset circuits
  • Memory battery backup circuits
  • Power failure detection
  • System battery life and functionality monitoring
  • Portable electronic devices

Package and Quality

The MC33464H-30AT1 comes in a small, surface-mount TO-92 package, which is suitable for automated assembly processes and saves valuable board space. ON Semiconductor is known for their commitment to quality, and this product is no exception. It is manufactured to high standards, ensuring reliability and performance for critical applications.

For designers and engineers looking for a reliable voltage detection solution, the ON Semiconductor MC33464H-30AT1 offers a blend of precision, low power consumption, and versatility, making it a smart choice for safeguarding electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess