EN
  • EN
  • DE

MC33371T

Part No MC33371T
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077199-MC33371T
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33371T CAD Model

Description

The MC33371T from ON Semiconductor is a versatile and robust integrated circuit designed for power supply control applications. This high-performance component is engineered to deliver efficient and reliable power management solutions for a wide range of electronic devices and systems.

Key Features

  • High Voltage Capability: The MC33371T is capable of handling high voltage operations, making it suitable for off-line and DC-to-DC converter applications.
  • Low Startup Current: Its design ensures a low startup current, which enhances the overall efficiency of the power supply and reduces power consumption during the initial phase.
  • Internal Undervoltage Lockout: The device includes an internal undervoltage lockout feature with hysteresis to maintain stability and ensure safe operation under varying voltage conditions.
  • Output Drive Capability: It offers a high current output drive capability, which is essential for driving power transistors in various converter topologies.
  • Thermal Shutdown Protection: The MC33371T is equipped with thermal shutdown protection to prevent overheating, ensuring the longevity and reliability of the device.
  • Frequency Compensation: The built-in frequency compensation simplifies circuit design and improves performance by stabilizing the feedback loop.

Applications

The MC33371T is ideal for a variety of applications where efficient power conversion and management are critical. It is commonly used in:

  • Switching power supplies
  • DC-to-DC converters
  • Off-line power supplies
  • Adapters and chargers
  • Consumer electronics
  • Industrial and telecommunication equipment

Technical Specifications

With its robust design and comprehensive protection features, the MC33371T ensures optimal functionality in demanding environments. The device is available in a TO-220 package, providing a compact solution for space-constrained applications.

ON Semiconductor's commitment to quality and performance is evident in the MC33371T power supply controller, making it a preferred choice for engineers and designers looking to create efficient and reliable power management systems.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess