EN
  • EN
  • DE

MC33364DR2G

Part No MC33364DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS OTP UVLO 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 15V
Supply Voltage - Operating 7.6 V to 16 V
Frequency - Switching 126kHz
Fault Protection Current Limiting, Over Temperature
Control Features Frequency Control
Temperature Range - Operating -25°C to 125°C (TA)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 144576-MC33364DR2G
Ultra Librarian 3D Model Ultra Librarian MC33364DR2G CAD Model

Description

The MC33364DR2G is a highly efficient, offline switching regulator designed by ON Semiconductor. It is crafted to deliver exceptional performance in power supply applications that require a compact size, high efficiency, and low power dissipation. This component is particularly suitable for use in switch mode power supplies (SMPS), AC-DC converters, and other high-voltage power conversion applications.

Key Features

  • High-Voltage Startup: The device features an integrated high-voltage startup circuit that enables quick and efficient initiation of operations, reducing the standby power consumption significantly.
  • Advanced Drive Capability: With its powerful drive capability, the MC33364DR2G can directly drive a power MOSFET or IGBT, which simplifies the design and reduces external component count.
  • Internal Error Amplifier: The built-in error amplifier contributes to precise output voltage regulation, ensuring stable operation across various load conditions.
  • Overvoltage Protection: The regulator is equipped with overvoltage protection to safeguard the device and the system it is part of from voltage spikes and surges.
  • Frequency Jittering: To minimize electromagnetic interference (EMI), the device employs frequency jittering, which spreads the energy across a wider frequency spectrum.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the device when it reaches an unsafe operating temperature.

Applications

The versatility of the MC33364DR2G makes it an ideal choice for a range of applications, including:

  • Consumer Electronics
  • Industrial Power Systems
  • Telecommunications Equipment
  • Medical Devices
  • LED Lighting

Package and Availability

The MC33364DR2G is available in a compact SOIC-8 package, ensuring a minimal footprint on the PCB. ON Semiconductor's commitment to quality and reliability makes this regulator a dependable choice for designers looking to enhance the performance and efficiency of their power supply solutions. For detailed specifications, datasheets, and ordering information, visit the ON Semiconductor website or contact an authorized distributor.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8277 $54.8310
70+ $1.4997 $104.9790
105+ $1.4528 $152.5440
145+ $1.4059 $203.8555
185+ $1.3591 $251.4335
250+ $1.2185 $304.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess