EN
  • EN
  • DE

MC33364DR2

Part No MC33364DR2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Critical Conduction GreenLine SMPS Controller | IC CTRLR SMPS OTP UVLO 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 15V
Supply Voltage 7.6V ~ 16V
Switching Frequency 126kHz
Fault Protection Current Limiting, Over Temperature
Control Features Frequency Control
Temperature Range - Operating -25°C ~ 125°C
Manufacturer Package 16-SOIC , 14 Leads
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number MC33364
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1218386-MC33364DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33364DR2 CAD Model

Description

ON Semiconductor MC33364DR2 High Voltage GreenLine SMPS Controller

ON Semiconductor MC33364DR2

The MC33364DR2 from ON Semiconductor is a cutting-edge, highly efficient, off-line switch mode power supply (SMPS) controller designed for high-voltage applications. This GreenLine™ controller is optimized to deliver performance with reduced power consumption, making it an ideal choice for energy-sensitive electronics.

Key Features

  • High-Voltage Startup: The MC33364DR2 is equipped with a high-voltage startup circuit, enabling it to handle input voltages up to 600V, which is particularly useful for fluctuating power grid conditions.
  • Low Standby Power: With its focus on energy efficiency, this controller ensures that standby power is kept to a minimum, contributing to the overall reduction of power usage in standby mode.
  • Frequency Jittering: The built-in frequency jittering capability helps in reducing electromagnetic interference (EMI), thus simplifying compliance with EMI regulations and improving the reliability of the end application.
  • Internal Over-Temperature Protection: Safety is a paramount concern in power management, and the MC33364DR2 includes an internal thermal shutdown feature to protect against overheating.
  • Undervoltage Lockout (UVLO): This feature ensures that the device operates only when the input voltage is within an acceptable range, preventing damage from low voltage conditions.

Applications

This versatile controller is particularly suited for high-performance applications where efficiency and reliability are critical. It is commonly used in:

  • Power supplies for consumer electronics
  • Power adapters and chargers
  • Standby and auxiliary power supplies
  • Industrial power systems

Technical Specifications

The MC33364DR2 is available in an 8-pin SOIC package and is characterized for operation from -40°C to +105°C. It operates with a switching frequency of 60 kHz, which strikes a balance between efficiency and component size, allowing for compact power supply designs.

For detailed information, datasheets, and technical support, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6363 $57.2705
75+ $1.3427 $100.7025
120+ $1.3007 $156.0840
160+ $1.2587 $201.3920
210+ $1.2168 $255.5280
280+ $1.0909 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess