EN
  • EN
  • DE

MC33364D1R2G

Part No MC33364D1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Critical Conduction GreenLine TM SMPS Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series GreenLine
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 15V
Supply Voltage 7.6 V ~ 16 V
Frequency - Switching 126kHz
Fault Protection Current Limiting, Over Temperature
Operating Temperature Range -25°C ~ 125°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1218384-MC33364D1R2G
Manufacturer Homepage www.onsemi.com
Family Name MC33364
Introduction Date July 31, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33364D1R2G CAD Model

Description

ON Semiconductor MC33364D1R2G Overview

The MC33364D1R2G is a high-efficiency, off-line switching regulator designed by ON Semiconductor that offers a compact and reliable solution for AC/DC power conversion. This integrated circuit (IC) is specifically engineered to provide a high-voltage switch mode power supply with minimal external components, making it an ideal choice for space-constrained applications.

Key Features

  • High-Voltage Startup: The device includes an integrated high-voltage startup circuit, which allows it to quickly begin operation directly from the rectified AC line, thus eliminating the need for external startup resistors.
  • Low Standby Power: Designed to consume minimal power in standby mode, the MC33364D1R2G helps to achieve energy-saving targets by reducing the overall power consumption when the end application is not active.
  • Internal Over-Temperature Protection: With built-in thermal shutdown, the device ensures safety and reliability by preventing overheating, which can lead to device failure.
  • Precision Reference: A precise 5V reference voltage is provided, which is stable over temperature and line variations, ensuring consistent performance for the powered application.
  • Frequency Jittering: The inclusion of frequency jittering helps to spread the EMI (electromagnetic interference) spectrum, thereby reducing EMI filter complexity and cost.

Applications

The MC33364D1R2G is suitable for a wide range of applications, including:

  • Standby and auxiliary power supplies
  • Energy-efficient and green power supplies
  • Adapters for consumer electronics
  • Industrial power supplies

Technical Specifications

The device comes in a D2PAK-7 package and is designed for a high-voltage range, making it versatile for various power supply designs. It operates over a wide temperature range and meets the stringent requirements for industrial and consumer electronic standards.

Conclusion

ON Semiconductor's MC33364D1R2G stands out as a robust and efficient solution for designers looking to optimize their power supply designs with a reliable and cost-effective switching regulator. With its high-voltage capability, low standby power, and built-in safety features, this IC is poised to enhance the performance and longevity of a vast array of electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,915 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess