EN
  • EN
  • DE

MC33282DR2G

Part No MC33282DR2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222688-MC33282DR2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33282DR2G CAD Model

Description

ON Semiconductor MC33282DR2G Operational Amplifier

The MC33282DR2G from ON Semiconductor is a high-performance operational amplifier that delivers exceptional accuracy and stability. It is well-suited for a wide range of applications, including industrial, automotive, and consumer electronics where precise signal amplification is required. This operational amplifier features a dual-channel configuration, providing design flexibility and the ability to handle multiple signals simultaneously.

With a typical voltage supply range of 3 V to 36 V, or ±1.5 V to ±18 V for split supplies, the MC33282DR2G can operate in a variety of environments and systems. Its low input offset voltage and offset voltage drift ensure accurate signal processing over temperature variations, making it ideal for precision applications. The device also features a high gain bandwidth product and a fast slew rate, which enable it to handle high-speed signals and quick transient responses.

The MC33282DR2G operates within an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions. Its low total harmonic distortion (THD) and low noise characteristics make it an excellent choice for audio applications and signal conditioning in measurement systems.

Designed with ease of use in mind, this operational amplifier comes in an 8-SOIC package, which is widely used and easily integrated into various circuit designs. The compact form factor allows for a reduction in board space without compromising on functionality.

Key features of the MC33282DR2G include:

  • Dual-channel operational amplifier
  • Low input offset voltage
  • Wide supply voltage range: 3 V to 36 V, or ±1.5 V to ±18 V
  • Extended industrial temperature range: -40°C to +85°C
  • High gain bandwidth product
  • Fast slew rate
  • Low total harmonic distortion
  • Low noise
  • 8-SOIC package for compact designs

The MC33282DR2G operational amplifier by ON Semiconductor is a reliable and versatile component that enhances the performance of a broad spectrum of electronic systems. Its robust features cater to engineers and designers looking for a high-quality, efficient solution for their amplification needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $1.2913
ESMT
Lowest to $0.9506
Agere Systems
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess