EN
  • EN
  • DE

MC33182D

Part No MC33182D
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description Low Power, High Slew Rate, Wide Bandwidth, JFET Input Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222608-MC33182D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33182D CAD Model

Description

ON Semiconductor MC33182D Precision Operational Amplifier

The MC33182D is a high-performance operational amplifier produced by ON Semiconductor, renowned for its precision and stability. This device is designed to cater to a wide array of applications requiring accurate signal amplification, from industrial and instrumentation to automotive and consumer electronics.

One of the key features of the MC33182D is its low input offset voltage, which significantly reduces the error in signal processing. This characteristic makes it an ideal choice for applications where precision is paramount, such as in control systems and sensor interfaces. Additionally, the low input bias current of the MC33182D minimizes the influence on the signal source, ensuring that the amplified signal remains true to the original.

The MC33182D also boasts a high gain bandwidth product, which enables it to maintain its precision across a wide frequency range. This makes it suitable for applications that involve rapidly changing signals or high-frequency components. The device's slew rate is also optimized to provide fast response times without sacrificing accuracy, making it perfect for fast-operating systems.

ON Semiconductor has engineered the MC33182D with a wide power supply range, allowing it to operate effectively in systems with varying supply voltages. This flexibility ensures that it can be integrated into a diverse set of designs without the need for additional power regulation components. Furthermore, the MC33182D features short-circuit protection, enhancing its reliability and robustness in demanding environments.

The device is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in automated production lines, contributing to a reduction in manufacturing costs and time.

In summary, the MC33182D from ON Semiconductor is a versatile and precise operational amplifier that offers low offset voltage, low bias current, high gain bandwidth, and robust protection features. Its adaptability and performance make it an excellent choice for designers looking to create accurate and reliable electronic systems.

You May Also Be Interested in

EliteMT
Lowest to $2.1853
EliteMT
Need more? Email Us
EliteMT
Lowest to $3.7539
EPCOS (TDK)
Need more? Email Us
Agere Systems
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,768 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess