EN
  • EN
  • DE

MC33025PG

Part No MC33025PG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM CM/VM 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 9.2V
Supply Voltage - Operating 8.4 V to 30 V
Duty Cycle 45%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-PDIP
Mounting Through Hole
Win Source Part Number 127596-MC33025PG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33025PG CAD Model

Description

The MC33025PG is a high-performance, dual-channel Pulse Width Modulation (PWM) controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced controller is specifically engineered for the precise control of switching power supplies, offering enhanced features that cater to a wide range of power conversion and regulation applications.

Key Features

  • Dual Independent PWM Controllers: The device integrates two PWM controllers, facilitating the design of both isolated and non-isolated power supplies with ease.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for a variety of power systems.
  • High Switching Frequencies: The MC33025PG is capable of high-frequency operation, which can lead to smaller component sizes and reduced power losses, enhancing overall efficiency.
  • Programmable Dead Time: This feature allows for precise control over the switching overlap, thus reducing cross-conduction and improving efficiency.
  • Under-Voltage Lockout (UVLO): Both the startup and the running mode UVLO thresholds are accurately preset, ensuring the controller operates reliably under various conditions.
  • Soft Start Capability: The soft start function minimizes inrush current and ensures a smooth power-up sequence.
  • Thermal Shutdown: An integrated thermal shutdown feature provides over-temperature protection, safeguarding the controller against potential damage from excessive heat.

Applications

The versatility of the MC33025PG PWM controller makes it an ideal choice for a range of applications, including:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Off-Line Converters
  • Forward and Flyback Regulators
  • Motor Control Circuits

Package and Availability

The ON Semiconductor MC33025PG is available in a 16-pin PDIP (Plastic Dual In-Line Package), which is suitable for through-hole mounting. This packaging ensures ease of integration into various circuit designs and robustness for handling and operation. For detailed specifications, application notes, and further information, customers are encouraged to visit the ON Semiconductor official website or contact their sales representatives.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8646 $51.8760
125+ $0.8099 $101.2375
195+ $0.7826 $152.6070
275+ $0.7278 $200.1450
360+ $0.7005 $252.1800
450+ $0.6731 $302.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess