EN
  • EN
  • DE

MC33025DWR2

Part No MC33025DWR2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description High Speed Double-Ended PWM Controller | IC REG CTRLR ISO PWM 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 9.2V
Supply Voltage 8.4V ~ 30V
Duty Cycle 45%
Switching Frequency 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number MC33025
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1218114-MC33025DWR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33025DWR2 CAD Model

Description

Product Overview: MC33025DWR2 by ON Semiconductor

The MC33025DWR2 is a high-performance, dual-output, pulse width modulator (PWM) controller designed and manufactured by ON Semiconductor. This versatile integrated circuit (IC) is tailored for efficient control of DC-to-DC converters, and it is particularly well-suited for applications requiring precise and efficient power supply regulation such as in telecommunications, industrial systems, and automotive electronics.

Key Features

  • High-Frequency Operation: The MC33025DWR2 can operate at frequencies up to 1MHz, making it ideal for applications that require high-speed switching for improved efficiency and reduced physical size of the power supply components.
  • Dual Output Drive: Equipped with two outputs, this PWM controller can drive both the upper and lower gates of a push-pull or a bridge power stage, offering flexibility and simplifying the design of complex power conversion systems.
  • Wide Input Voltage Range: It accommodates a broad input voltage range, making it suitable for a variety of input sources and ensuring stable operation under fluctuating input conditions.
  • Programmable Dead Time: The MC33025DWR2 allows for precise adjustment of the dead time between the outputs, which is critical for optimizing efficiency and preventing shoot-through in power stages.
  • Under-Voltage Lockout: The built-in under-voltage lockout (UVLO) feature ensures that the device operates only when the supply voltage is within its specified range, protecting the circuit from low-voltage conditions.
  • Thermal Shutdown: The thermal shutdown feature provides additional protection by turning off the device if it exceeds a certain temperature threshold, preventing damage from overheating.

Applications

The MC33025DWR2's robust feature set makes it an excellent choice for a wide range of applications, including:

  • DC-to-DC converters
  • Switching power supplies
  • Motor control systems
  • Power inverters
  • Automotive electronics
  • Telecommunications equipment

Package and Availability

The MC33025DWR2 comes in a 16-pin SOIC wide body package, which is designed for optimal thermal performance and space-saving on the PCB. ON Semiconductor's commitment to quality and reliability ensures that this PWM controller is a dependable choice for your power management solutions. Check with authorized distributors for availability and bulk ordering options.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess