EN
  • EN
  • DE

MC14574DR2

Part No MC14574DR2
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077014-MC14574DR2
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14574DR2 CAD Model

Description

ON Semiconductor MC14574DR2 Product Overview

The ON Semiconductor MC14574DR2 is a versatile and high-performance CMOS Hex D-Type Flip-Flop with a clear feature, designed to meet a wide range of applications in the electronics industry. This integrated circuit (IC) is part of ON Semiconductor's extensive logic family, known for their reliability and efficiency.

Key Features

  • Logic Type: Hex D-Type Flip-Flop with Clear
  • Package: Provided in a compact SOIC-16 package, the MC14574DR2 is designed for space-saving on PCBs.
  • Operating Voltage: The device operates over a broad voltage range, from 3V to 18V, making it suitable for various logic level requirements.
  • Temperature Range: With an operating temperature range from -55°C to +125°C, it is built to perform reliably in extreme conditions.
  • Speed: It offers fast propagation delays, ensuring quick response times for critical applications.
  • Low Power Consumption: It has low power requirements, making it ideal for power-sensitive applications.

Applications

The MC14574DR2 can be used in a myriad of applications that require precise control and manipulation of digital signals. Some common applications include:

  • Data storage and retrieval systems
  • Shift registers
  • Control registers
  • Counter dividers
  • General-purpose logic

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14574DR2 is manufactured with the industry's highest standards, ensuring that it meets the robustness and longevity requirements of commercial and industrial applications. Each device undergoes rigorous testing to guarantee performance.

Environmental Compliance

The MC14574DR2 complies with various environmental standards, including RoHS and Pb-Free, reflecting ON Semiconductor's dedication to environmental sustainability.

In summary, the ON Semiconductor MC14574DR2 is a highly reliable, efficient, and versatile component that provides a robust solution for digital data manipulation and control, making it an essential part of any electronic system that requires flip-flop functionality.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess