EN
  • EN
  • DE

MC145707DWR2

Part No MC145707DWR2
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077005-MC145707DWR2
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145707DWR2 CAD Model

Description

ON Semiconductor MC145707DWR2 Overview

The MC145707DWR2 is a high-performance PCM Codec-Filter analog front-end module manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit (IC) is designed to provide both encoding and decoding functionality for voice and data communication systems. It is ideally suited for applications requiring precise analog-to-digital and digital-to-analog conversion, such as digital telephony systems, modems, and other audio processing devices.

Key Features

  • Integrated Codec and Filters: The device includes a codec for analog-to-digital and digital-to-analog conversion, as well as filters for signal conditioning, ensuring high-quality audio signal processing.
  • Programmable Gain: The MC145707DWR2 features programmable transmit and receive gain, allowing for customizable performance tailored to specific system requirements.
  • Low Voltage Operation: Designed to operate at low voltages, this IC is suitable for battery-powered devices, helping to extend battery life and reduce power consumption.
  • Dual Power Supplies: It supports dual power supplies, typically ±5V, which provides design flexibility and compatibility with various system architectures.
  • Power-Down Mode: A power-down mode is available to minimize power consumption when the device is not in active use, contributing to energy-efficient operation.

Package and Quality

The MC145707DWR2 is offered in a 20-SOIC (0.295", 7.50mm Width) package, which is compact and suitable for space-constrained applications. The package is designed to meet the rigorous standards of the semiconductor industry, ensuring reliability and durability for long-term operation.

Applications

This versatile IC can be used in a wide range of applications, including but not limited to:

  • Wireline telephony systems
  • Wireless communication handsets
  • Modems for data transmission
  • Audio processing equipment
  • Voice over Internet Protocol (VoIP) devices

In summary, the ON Semiconductor MC145707DWR2 is a sophisticated PCM Codec-Filter IC that offers a blend of high performance, low power consumption, and flexibility for designers working on audio and communication systems. Its integrated features and programmability make it an excellent choice for a wide array of applications where reliable audio conversion and signal conditioning are crucial.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess