EN
  • EN
  • DE

MC14532BCP

Part No MC14532BCP
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC ENCODER PRIORITY 8BIT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 8.8mA, 8.8mA
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 222225-MC14532BCP
Ultra Librarian 3D Model Ultra Librarian MC14532BCP CAD Model

Description

ON Semiconductor MC14532BCP Product Overview

The MC14532BCP is a versatile 8-bit priority encoder integrated circuit (IC) produced by ON Semiconductor, a leading supplier of semiconductor-based solutions. This IC is designed to provide a binary representation of the highest-order input line with an active high signal among eight input lines. It is particularly useful in applications where encoding of multiple inputs into a binary representation is required, such as in control systems, communication systems, and computer networks.

The MC14532BCP is constructed with CMOS technology, which ensures low power consumption and high noise immunity. This makes it an excellent choice for battery-operated devices and other applications where power efficiency is crucial. The IC operates over a broad voltage range from 3V to 18V, providing flexibility in various operating environments and compatibility with other logic families when used with appropriate interfacing.

Key Features

  • Logic Type: 8-bit Priority Encoder
  • Supply Voltage Range: 3V to 18V
  • Output Type: Binary
  • Power Consumption: Low due to CMOS technology
  • Package: DIP-16 (Dual In-line Package)
  • Operating Temperature: -55°C to +125°C

Applications

The MC14532BCP is suitable for a wide array of applications, including:

  • Data multiplexing
  • Control system input signal encoding
  • Alarm system priority encoding
  • Keyboard encoding
  • Address decoding for memory and I/O

This IC is known for its reliability and ease of use, making it a preferred choice for engineers and designers. The MC14532BCP comes in a DIP-16 package, which is easy to handle and integrate into printed circuit boards (PCBs). Its extended temperature range also ensures stable operation in extreme conditions, which is essential for industrial and automotive applications.

In summary, the MC14532BCP from ON Semiconductor is a high-quality priority encoder that offers a combination of low power consumption, high noise immunity, and versatile voltage operation range, making it suitable for a variety of digital encoding applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0866 $59.7630
130+ $0.8917 $115.9210
205+ $0.8639 $177.0995
280+ $0.8359 $234.0520
360+ $0.8080 $290.8800
480+ $0.7244 $347.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess