EN
  • EN
  • DE

MC14094BG

Part No MC14094BG
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076761-MC14094BG
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14094BG CAD Model

Description

ON Semiconductor MC14094BG Product Overview

The ON Semiconductor MC14094BG is a high-performance integrated circuit that serves as an 8-stage shift/Store Register with Three-State Outputs. This versatile component is designed to cater to a wide array of applications, ranging from serial-to-parallel data conversion to extending the microprocessor bus. The MC14094BG is a vital element in digital systems where low power consumption, high noise immunity, and efficient interfacing are of paramount importance.

Key Features

  • Logic Type: Shift Register
  • Number of Circuits: 1
  • Number of Bits per Element: 8
  • Output Type: Three-State
  • Voltage - Supply: 3 V ~ 18 V
  • Operating Temperature: -55°C ~ 125°C
  • Mounting Type: Surface Mount
  • Package / Case: 16-SOIC

The device features an 8-bit serial input to a parallel output data communication ability, which allows for efficient data management and manipulation in complex digital systems. The three-state output configuration enables the outputs to maintain a high impedance state, effectively preventing any unwanted loading on the data bus when the device is not in active use.

With a wide operating voltage range from 3 V to 18 V, the MC14094BG is designed to be compatible with various digital systems, ensuring flexibility in power management. The operating temperature range of -55°C to 125°C guarantees stable performance in even the most demanding environmental conditions, making it suitable for industrial and automotive applications where reliability is crucial.

The MC14094BG is housed in a compact 16-SOIC package, which is ideal for space-constrained applications while providing excellent thermal performance and durability. The surface mount design of the package allows for efficient assembly and integration into a variety of printed circuit board designs.

In summary, the ON Semiconductor MC14094BG shift register is a reliable and versatile component that offers a blend of high-speed operation, low power consumption, and robust environmental tolerance, making it an excellent choice for designers looking to enhance their digital systems with efficient data handling capabilities.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess