EN
  • EN
  • DE

MC14066BDTEL

Part No MC14066BDTEL
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SPST, 4 FUNC PDSO14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14066
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634939-MC14066BDTEL
Ultra Librarian 3D Model Ultra Librarian MC14066BDTEL CAD Model

Description

ON Semiconductor MC14066BDTEL - Quad Analog Switch/ Multiplexer/Demultiplexer

The MC14066BDTEL from ON Semiconductor is a versatile and high-performance device designed to cater to a wide range of applications requiring the routing of analog or digital signals. This integrated circuit features four independent switch functions in a single chip, each with an individual control input, making it suitable for multiplexing and demultiplexing operations, as well as for use as an analog switch.

Key Features

  • Quad Switch Configuration: The device contains four independent switches, providing flexibility in signal routing for complex circuit designs.
  • Low ON Resistance: The MC14066BDTEL boasts a low ON resistance, which minimizes signal attenuation and ensures high signal integrity.
  • Wide Operating Voltage Range: With an operating voltage range from 3V to 18V, this device is compatible with various power supply levels, accommodating a broad spectrum of applications.
  • High Off Isolation: The switch provides high off isolation, which prevents signal leakage between channels when in the off state, thus maintaining signal fidelity.
  • Low Crosstalk: Engineered to minimize crosstalk between multiplexed signals, the MC14066BDTEL ensures clear and distinct signal paths.
  • Fast Switching Times: Rapid transition times for both turn-on and turn-off states enable this device to be used in applications where timing is critical.
  • Wide Operating Temperature Range: The device is designed to operate over a temperature range of -55°C to +125°C, making it suitable for harsh environments.

Applications

The ON Semiconductor MC14066BDTEL is ideal for a variety of applications across multiple industries. Its robust design and reliable performance make it well-suited for:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Chopper applications
  • Signal modulation/demodulation
  • Communication systems
  • Audio and video switching
  • Function generation

With its combination of features, the MC14066BDTEL provides designers with a compact, efficient, and reliable solution for their switching and signal routing needs, ensuring consistent performance and simplifying the design process.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess