EN
  • EN
  • DE

MC14053BD

Part No MC14053BD
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexers/Demultiplexers | IC MUX/DEMUX TRIPLE 2X1 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 280Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Supply Voltage , Single (V+) 3V ~ 18V
-3db Bandwidth 17MHz
Channel Capacitance (CS(off), CD(off)) 7.5pF
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC14053B
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1217613-MC14053BD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14053BD CAD Model

Description

ON Semiconductor MC14053BD Product Overview

The MC14053BD is a highly versatile analog multiplexer/demultiplexer from ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is a part of the MC14000 series of logic devices, known for their robust performance and reliability. The MC14053BD is designed to function as a precision analog switch, capable of handling both digital and analog signals, making it an essential building block in a wide array of electronic circuits.

Key Features

  • Triple 2-Channel Multiplexer: The device features three separate 2-channel multiplexers, allowing for flexible routing of analog or digital signals.
  • Wide Voltage Range: It operates over a broad voltage range from 3V to 18V, catering to various application needs.
  • Low ON Resistance: The MC14053BD boasts a low ON resistance, which minimizes signal loss and power consumption when the switch is in the ON state.
  • High OFF Resistance: High OFF resistance ensures minimal leakage current when the switch is in the OFF state, preserving signal integrity.
  • Inherent Diode Protection: Inbuilt diode protection shields the device from potential damage due to high-voltage transients.

Applications

The MC14053BD is suitable for various applications due to its flexibility and performance characteristics. It is commonly used in:

  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Sample and hold circuits
  • Analog-to-digital and digital-to-analog conversion systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14053BD is manufactured under strict quality control standards, ensuring consistent performance and reliability for critical applications. The device is available in a SOIC-16 package, offering a compact footprint for space-constrained applications.

Conclusion

Overall, the MC14053BD from ON Semiconductor is an exceptional choice for designers looking for a dependable and versatile analog multiplexer/demultiplexer. Its wide operating voltage range, low ON resistance, and high OFF resistance make it an ideal solution for a multitude of electronic designs requiring efficient signal routing.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess