ON Semiconductor MC14052BDTR2 Overview
The MC14052BDTR2 is a versatile analog multiplexer/demultiplexer from ON Semiconductor, a prominent manufacturer in the semiconductor industry. This integrated circuit (IC) is part of the MC14000 series and is designed for exceptional performance in analog signal switching. The device features dual 4-channel multiplexers with separate enable inputs, making it suitable for various applications including signal gating, chopping, modulation or demodulation, and signal multiplexing.
Key Features
- Multiple Channel Configurations: The MC14052BDTR2 can function as two 4-channel multiplexers/demultiplexers or one 8-channel device.
- Wide Analog Input Voltage Range: It operates efficiently with an analog input voltage range from -0.5V to +20V, accommodating a broad spectrum of signal levels.
- Low ON Resistance: The low ON resistance ensures minimal signal distortion and power loss, enhancing the overall performance of the device.
- High OFF Resistance: High OFF resistance provides excellent channel isolation, which is critical in preventing signal leakage between channels.
- Low Crosstalk: The device is engineered to limit crosstalk between multiplexer channels, preserving signal integrity.
- Wide Operating Temperature Range: With a temperature range from -55°C to +125°C, the MC14052BDTR2 is reliable in extreme environmental conditions.
- Bidirectional Operation: The multiplexer/demultiplexer can handle bidirectional data flow, adding to its flexibility in various circuit designs.
Applications
The MC14052BDTR2 is ideal for a multitude of applications, including but not limited to:
- Communication systems
- Test equipment
- Data acquisition systems
- Audio/Video signal routing
- Analog-to-digital and digital-to-analog conversion systems
Technical Specifications
It is packaged in a TSSOP-16 (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications. The device also offers a digital select input range from 0V to +20V, making it compatible with various logic levels.
In summary, the ON Semiconductor MC14052BDTR2 is a highly adaptable component that delivers robust performance for analog signal switching. Its ability to handle a wide voltage range, coupled with low ON/OFF resistance and high channel isolation, makes it a preferred choice for designers seeking reliability and precision in their electronic circuits.