EN
  • EN
  • DE

MC14051BCP

Part No MC14051BCP
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 1
Max On Resistance 280 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 3 V to 18 V
-3db Bandwidth 17MHz
Channel Capacitance(CS off, CD off) 7.5pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-DIP
Win Source Part Number 222058-MC14051BCP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC14051B
Introduction Date May 07, 1996
ECCN EAR99
Country of Origin Czech Republic
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC14051BCP CAD Model

Description

ON Semiconductor MC14051BCP Analog Multiplexer/Demultiplexer

The ON Semiconductor MC14051BCP is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit, designed to handle signal switching with precision and ease. This component is an essential building block in various electronic applications, ranging from signal routing in data acquisition systems to process control, and is well-suited for both consumer and industrial markets.

The MC14051BCP is part of the MC140XX series of analog multiplexers/demultiplexers. It features a single 8-channel configuration, which allows it to efficiently select one of eight different analog signals and route it to a single output. This capability makes it an excellent choice for applications where multiple inputs need to be analyzed or monitored by a single processing unit.

Key Features:

  • Wide Analog Input Voltage Range: The device operates efficiently with an analog input voltage range from the negative supply rail to the positive supply rail, providing flexibility in a variety of signal conditions.
  • Low ON Resistance: With a typical ON resistance of 175 ohms, the MC14051BCP ensures minimal signal attenuation, allowing for the accurate transmission of analog signals.
  • Low Crosstalk: The device is designed to minimize crosstalk between channels, thereby maintaining signal integrity and reducing noise in complex systems.
  • High OFF Resistance: High impedance in the OFF state ensures that signals are effectively isolated from one another when not in use, further preserving signal fidelity.
  • Binary Address Decoding: Selection of the desired channel is made easy with binary address decoding, which simplifies the interface with microcontrollers or other digital logic systems.
  • Single Supply Operation: The MC14051BCP can operate from a single power supply, making it convenient for systems that have limited power supply options.
  • Industry Standard Pinout: The device comes in a DIP-16 package with an industry-standard pinout, making it easy to integrate into existing designs or for prototyping purposes.

Applications:

  • Data Acquisition Systems
  • Test Equipment
  • Audio Signal Routing
  • Process Control Systems
  • Communication Systems

The MC14051BCP by ON Semiconductor is a reliable and efficient solution for designers looking to manage multiple analog signals within their electronic systems. Its robust design, combined with low power consumption and high performance, makes it an ideal choice for a wide array of applications.

You May Also Be Interested in

SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1617 $52.2765
95+ $1.0882 $103.3790
145+ $1.0515 $152.4675
205+ $0.9779 $200.4695
270+ $0.9412 $254.1240
335+ $0.9044 $302.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,951 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess