EN
  • EN
  • DE

MC14028BDR2G

Part No MC14028BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Decoder/Demultiplexer Single 4-to-10 Automotive 16-Pin SOIC T/R / IC DECODER BCD-DECIMAL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder
Independent Circuits 1
Current - Output High, Low 8.8mA, 8.8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 022564-MC14028BDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC14028
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MC14028BDR2G CAD Model

Description

ON Semiconductor MC14028BDR2G Product Overview

The MC14028BDR2G is a high-performance CMOS BCD-to-Decimal Decoder integrated circuit produced by ON Semiconductor. This device is designed to convert binary-coded decimal (BCD) input signals into a corresponding set of ten fully decoded outputs. It is widely used in digital systems where there is a need to interface numeric displays or for other decoding applications.

Key Features

  • Logic Type: BCD-to-Decimal Decoder
  • Output Configuration: 10 fully decoded outputs
  • Supply Voltage Range: 3V to 18V, accommodating a wide range of applications and compatible with various logic levels.
  • High Noise Immunity: Characteristic of ON Semiconductor's CMOS technology, providing reliable operation in electrically noisy environments.
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications due to its CMOS construction.
  • Operating Temperature: -55°C to +125°C, ensuring performance across a broad range of environmental conditions.
  • Package: Supplied in a SOIC-16 package, which is suitable for surface mounting and space-constrained applications.

Applications

The MC14028BDR2G is versatile and can be used in a variety of digital systems, including:

  • Digital clocks and timers
  • Instrumentation and measurement systems
  • Automated control systems
  • LED numeric displays
  • Calculators and computing equipment
  • Electronic gaming machines

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14028BDR2G is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of the most demanding applications. With ON Semiconductor's reputation for producing durable and reliable components, users can trust the MC14028BDR2G for their critical design requirements.

Whether you're designing a new system or upgrading an existing one, the MC14028BDR2G offers a combination of performance, power efficiency, and reliability, making it an excellent choice for your decoding needs.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5956 $50.6260
205+ $0.4887 $100.1835
320+ $0.4735 $151.5200
440+ $0.4582 $201.6080
565+ $0.4429 $250.2385
760+ $0.3971 $301.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess