The ON Semiconductor MC12439FNR2 is a high-performance, precision voltage reference designed for use in a wide array of applications that demand a stable and accurate voltage reference. This component is particularly ideal for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage regulators, and other precision circuitry.
Key Features
- Output Voltage: The MC12439FNR2 provides a stable 2.5V output voltage, making it versatile for various electronics applications.
- Low Temperature Coefficient: It has an excellent temperature coefficient, ensuring minimal voltage variation across a wide temperature range, which is crucial for maintaining performance in fluctuating environmental conditions.
- High Precision: This voltage reference offers a high level of precision, which is essential for applications requiring accurate signal conversion and stable power supply voltages.
- Wide Operating Current Range: The device operates over a broad current range, allowing for flexibility in design and application.
- Low Dynamic Impedance: The low dynamic impedance ensures stable output under varying load conditions, contributing to the overall reliability of the system.
Applications
The MC12439FNR2 is suitable for a variety of applications, including:
- High-resolution ADCs and DACs
- Precision power supplies
- Data acquisition systems
- Industrial instrumentation
- Automotive electronics
- Battery-operated equipment
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the MC12439FNR2 is no exception. This component is built to meet the highest industry standards, ensuring consistent performance and longevity in your electronic designs. Whether it's for consumer electronics or industrial automation, the MC12439FNR2 from ON Semiconductor is a trusted choice for a precision voltage reference.