The ON Semiconductor MC12011 is a high-quality phase-locked loop (PLL) component designed for use in a variety of communication and signal processing applications. This integrated circuit is engineered to deliver exceptional performance and reliability, making it an ideal choice for designers looking to create stable frequency synthesis systems.
Key Features:
- Dual Modulus Prescaler: The MC12011 features a 1.1 GHz dual modulus prescaler, which allows for division by 8 or 9. This flexibility is crucial for fine-tuning the frequency in PLL applications.
- Low Power Consumption: With its low power requirements, the MC12011 is suitable for battery-operated devices and other applications where power efficiency is a priority.
- High-Speed Operation: The device is capable of operating at high speeds, making it suitable for high-frequency systems that require quick response times and reliable performance.
- Voltage Range: The MC12011 operates over a wide voltage range, accommodating various power supply levels and ensuring compatibility with a range of other components.
- Package Options: Available in multiple package options, the MC12011 can be integrated into different design layouts, offering versatility to engineers and PCB designers.
Applications:
The MC12011 is commonly used in applications such as:
- Wireless communication systems
- Signal processing equipment
- Telecommunication infrastructure
- Test and measurement instruments
- Consumer electronics
Technical Specifications:
The technical specifications of the MC12011 include:
- Supply Voltage Range: 4.5V to 5.5V
- Input Frequency Range: Up to 1.1 GHz
- Operating Temperature Range: -40°C to +85°C
With its robust design and versatile features, the ON Semiconductor MC12011 is a top choice for engineers and designers seeking a reliable PLL component for their high-frequency applications.