The ON Semiconductor MC11496P1 is a state-of-the-art precision voltage regulator designed for applications that require high accuracy, excellent load and line regulation, and a stable output voltage over a wide range of operating conditions. This regulator is a perfect choice for sensitive electronic equipment, where consistent and reliable power delivery is crucial for optimal performance.
Key Features
- High Precision: The MC11496P1 offers outstanding voltage precision, making it ideal for applications where voltage accuracy is paramount.
- Low Dropout Voltage: With its low dropout characteristic, it is highly efficient for systems where the difference between the input and output voltage is minimal.
- Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating.
- Current Limiting: Integrated current limiting safeguards the regulator and the connected load from high current conditions.
- Wide Operating Range: The MC11496P1 functions effectively over a broad range of temperatures, making it suitable for challenging environmental conditions.
Applications
This voltage regulator is versatile and can be used in a variety of applications, including:
- High-precision instrumentation
- Automotive electronics
- Industrial control systems
- Telecommunication equipment
- Portable battery-powered devices
Product Specifications
| Parameter |
Value |
| Output Voltage |
Fixed |
| Dropout Voltage |
Low |
| Output Current |
Up to 1 A |
| Package |
TO-220 |
| Operating Temperature Range |
-40°C to +125°C |
The ON Semiconductor MC11496P1 is a robust and reliable voltage regulator that meets the needs of demanding applications where precision is not a luxury, but a necessity. Its advanced features ensure that it delivers a stable and precise output, safeguarded by protection features that ensure longevity and stable operation.