EN
  • EN
  • DE

MC10H174M

Part No MC10H174M
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual 4 to 1 Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage -4.94 V ~ -5.46 V
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
RoHS State Request Verification
Win Source Part Number 1217293-MC10H174M
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H174
Introduction Date February 27, 2006
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H174M CAD Model

Description

The ON Semiconductor MC10H174M is a high-performance quad D-type flip-flop, designed for use in systems that demand the utmost in speed and power efficiency. This advanced integrated circuit is part of ON Semiconductor's 10H series, built on a robust MECL 10K technology platform, ensuring reliable operation even under stringent conditions.

Key Features

  • High-Speed Operation: The MC10H174M is capable of toggling at speeds up to 1 GHz, making it an ideal choice for high-speed data processing and communication systems.
  • MECL 10K Series: Manufactured with the proven MECL 10K technology, this device offers excellent noise immunity and stable performance, a necessity for critical applications.
  • Quad Configuration: This component features four D-type flip-flops in a single package, providing compact and efficient data storage and signal synchronization solutions.
  • Master Reset: An integrated master reset function allows for the synchronous clearing of all flip-flops, ensuring system reliability and ease of control.
  • Differential Outputs: The MC10H174M offers true and complement outputs, providing design flexibility and the ability to implement non-inverting or inverting logic without additional components.
  • Power Supply: It operates with a power supply voltage of -5.2V, typical for ECL (Emitter Coupled Logic) based designs, ensuring compatibility with existing systems and standard power rails.

Applications

The MC10H174M is suitable for a wide range of applications, particularly where speed and reliability are paramount. These include:

  • High-speed computing and data processing
  • Telecommunications and networking equipment
  • Instrumentation and test equipment
  • Precision timing circuits
  • Professional audio and video equipment

Product Specifications

Parameter Value
Technology MECL 10K
Toggle Frequency (max) 1 GHz
Supply Voltage -5.2V
Number of Flip-Flops 4
Package SOIC-16

For designers and engineers seeking high-speed logic solutions, the ON Semiconductor MC10H174M offers a reliable and efficient choice, blending speed with the robustness of ECL technology.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess