EN
  • EN
  • DE

MC10H174FN

Part No MC10H174FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual 4 to 1 Multiplexer
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage -4.94 V ~ -5.46 V
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
RoHS State Request Verification
Win Source Part Number 1217292-MC10H174FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H174
Introduction Date February 27, 2006
ECCN EAR99
Country of Origin Czech Republic
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H174FN CAD Model

Description

ON Semiconductor MC10H174FN: A Versatile Quad D-Type Flip-Flop

The MC10H174FN is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding requirements of advanced digital systems. This device is a member of the 10H series, which is renowned for its high-speed logic performance. The MC10H174FN is a Quad D-Type Flip-Flop with a differential clock and features a master-slave configuration, making it an essential component for timing and control applications.

Key Features

  • High-Speed Operation: The MC10H174FN is designed for very high-speed operation, which is crucial for modern digital systems that require rapid data processing and timing accuracy.
  • Differential Clock Inputs: Differential clock inputs provide improved noise immunity, ensuring reliable operation even in environments with significant electrical interference.
  • Master-Slave Configuration: The master-slave flip-flop arrangement allows for the synchronization of data by providing a controlled data path.
  • Asynchronous Set/Reset: The inclusion of asynchronous set and reset inputs allows for immediate initialization or clearing of the flip-flop, a vital feature for system stability and error handling.
  • PECL Mode Operating Range: The device operates in the PECL (Positive Emitter Coupled Logic) mode voltage range, which is known for its high-speed signal propagation capabilities.
  • Compatible with MECL 10K Logic Levels: This compatibility ensures that the MC10H174FN can be integrated into existing systems using MECL 10K logic without the need for additional interfacing components.

Applications

The MC10H174FN is ideal for a variety of applications that require high-speed data transfer and precise timing control. Some of these applications include:

  • High-speed computing and data processing systems
  • Telecommunication and network infrastructure
  • Industrial control and automation systems
  • Test and measurement equipment
  • Synchronous data transmission and reception

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MC10H174FN is manufactured using state-of-the-art processes and is rigorously tested to ensure it performs to specifications under a wide range of conditions.

With its robust feature set and ON Semiconductor's dedication to quality, the MC10H174FN is the right choice for designers looking for a reliable and high-speed Quad D-Type Flip-Flop.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6615 $62.2765
25+ $4.6454 $116.1350
39+ $4.5003 $175.5117
54+ $4.3550 $235.1700
69+ $4.2099 $290.4831
92+ $3.7743 $347.2356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess