EN
  • EN
  • DE

MC10H173P

Part No MC10H173P
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2-Input Multiplexer/Latch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 316729-MC10H173P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H173P CAD Model

Description

The MC10H173P is a high-performance integrated circuit produced by ON Semiconductor, renowned for its expertise in delivering energy-efficient and innovative semiconductor solutions across various industries. This versatile component is designed to meet the stringent requirements of high-speed digital systems, making it an ideal choice for applications requiring fast signal processing and reliable operation.

Key Features

  • Technology: The MC10H173P is built on advanced ECL (Emitter-Coupled Logic) technology, ensuring rapid signal propagation and minimal propagation delay, which is crucial for high-speed digital circuits.
  • Functionality: This device is a Triple D-Type Flip-Flop with a differential clock and a reset feature, providing precise edge-triggered data storage and manipulation capabilities.
  • Performance: With its capability to operate at high frequencies, the MC10H173P is optimized for applications that demand fast switching and timing accuracy.
  • Versatility: It is suitable for a wide array of uses, from complex computing systems to telecommunications and signal processing equipment.
  • Power Consumption: Despite its high-speed operation, the MC10H173P maintains a low power consumption profile, contributing to the energy efficiency of the systems in which it is used.
  • Package: The device is offered in a 16-pin DIP (Dual In-line Package), which is widely used and allows for straightforward integration into various circuit designs.

Applications

The MC10H173P from ON Semiconductor is suitable for a broad range of applications, including but not limited to:

  • High-speed computing and data processing systems
  • Telecommunication infrastructure
  • Automated test equipment
  • Precision timing circuits
  • Instrumentation and control systems

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products, and the MC10H173P is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.

Conclusion

Overall, the MC10H173P is a testament to ON Semiconductor's dedication to providing advanced semiconductor solutions that enable the development of cutting-edge technology. Its combination of speed, power efficiency, and versatility makes it an essential component for any high-speed digital application.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess