EN
  • EN
  • DE

MC10H173LDS

Part No MC10H173LDS
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 316726-MC10H173LDS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H173LDS CAD Model

Description

The MC10H173LDS is a high-performance integrated circuit from ON Semiconductor, designed to meet the rigorous demands of advanced digital applications. This device is a part of the 10H series, which is renowned for its high-speed ECL logic family, offering a blend of speed and power efficiency that is ideal for a multitude of electronic applications.

Key Features

  • High-Speed Performance: The MC10H173LDS is built for speed, making it well-suited for applications requiring fast signal processing and high-frequency data handling.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed to operate with minimal power consumption, which is crucial for energy-sensitive designs.
  • Advanced ECL Logic: The use of Emitter Coupled Logic (ECL) ensures that the MC10H173LDS provides faster switching times and better performance at high frequencies compared to traditional TTL logic.
  • Flexible Voltage Operation: It can operate at various voltage levels, providing designers with the flexibility to integrate it into a wide range of electronic systems.
  • Temperature Range: The device is specified for operation over the full military temperature range, making it reliable in extreme conditions.

Applications

The versatility of the MC10H173LDS makes it an excellent choice for a variety of applications. It is particularly well-suited for use in high-speed digital systems, such as:

  • Telecommunications equipment
  • Computer systems and servers
  • Instrumentation and test equipment
  • Aerospace and defense electronics

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC10H173LDS is manufactured in state-of-the-art facilities, ensuring that each chip meets ON Semiconductor's rigorous quality control measures. Customers can trust this product for its consistent performance and longevity in their critical applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess