EN
  • EN
  • DE

MC10H164MELG

Part No MC10H164MELG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-Line Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage -4.94 V ~ -5.46 V
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
RoHS State Request Verification
Win Source Part Number 1217284-MC10H164MELG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Family Name MC10H164
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H164MELG CAD Model

Description

ON Semiconductor MC10H164MELG Product Overview

The MC10H164MELG is a high-performance, integrated circuit designed by ON Semiconductor, renowned for its expertise in delivering robust, energy-efficient solutions across various electronic applications. This product is part of the MC10 series, which is well-known for its high-speed logic gates and registers, making it an excellent choice for advanced digital systems that require fast switching and reliable operation.

At the heart of the MC10H164MELG is a quadruple differential line receiver, which is designed to interface with high-speed signaling environments where minimal signal distortion and high noise immunity are crucial. The device is capable of translating ECL (Emitter Coupled Logic) level signals into TTL (Transistor-Transistor Logic) level outputs, thus bridging the gap between two commonly used logic families in digital circuit design.

The MC10H164MELG comes in a compact and robust 16-lead SOIC package, ensuring a minimal footprint on the PCB while providing excellent thermal performance and reliability. It operates over a wide range of supply voltages, typically from -4.94V to -5.46V, making it versatile for various applications. Additionally, the device features a maximum propagation delay time of 2 ns, which is critical for high-speed operations where timing precision is paramount.

Applications for the MC10H164MELG are diverse and include but are not limited to, high-speed data transmission, telecommunications, computing systems, and digital signal processing. Its ability to perform in demanding conditions makes it an ideal choice for designers looking to create efficient, high-performance electronic systems.

ON Semiconductor's commitment to quality is reflected in the MC10H164MELG, which is manufactured to meet stringent industry standards. This ensures a reliable performance over the product's lifespan, providing designers with confidence when integrating this component into their systems. Whether for new designs or upgrading existing ones, the MC10H164MELG stands out as a superior choice for high-speed digital logic conversion needs.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess