EN
  • EN
  • DE

MC10H162MEL

Part No MC10H162MEL
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER BIN 1:8 16-SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 126145-MC10H162MEL
Ultra Librarian 3D Model Ultra Librarian MC10H162MEL CAD Model

Description

Product Overview: MC10H162MEL from ON Semiconductor

The MC10H162MEL is a high-performance integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This device is a part of ON Semiconductor's MC10 series, known for its ECLinPS MAX™ family, which delivers high-speed digital performance using emitter-coupled logic (ECL) technology.

Key Features

  • Technology: The MC10H162MEL is built on advanced ECL technology, ensuring rapid signal processing with minimal power consumption.
  • Functionality: It serves as a quadruple differential line receiver, making it ideal for interfacing with high-speed differential signals.
  • Performance: With its capability to operate at high frequencies, this IC provides excellent performance for critical communication and computing applications.
  • Power Supply: It operates with a standard ECL power supply voltage of -5.2V, which is typical for high-speed ECL circuits.
  • Temperature Range: The device is designed to function reliably over an extended industrial temperature range, ensuring stability in varying environmental conditions.
  • Package: Housed in a 16-lead SOIC package, the MC10H162MEL offers a compact footprint suitable for space-constrained applications.

Applications

The MC10H162MEL is versatile and can be used in a variety of high-speed digital applications, including:

  • Telecommunications infrastructure
  • Data communication networks
  • High-speed computing systems
  • Automated test equipment
  • Signal integrity modules

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10H162MEL is manufactured under strict quality control standards, ensuring high reliability and performance consistency. This commitment to quality makes ON Semiconductor's products a trusted choice for engineers and designers across various high-tech industries.

For more detailed specifications, application notes, and support documentation, interested parties are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0723 $61.0845
35+ $3.3413 $116.9455
54+ $3.2369 $174.7926
74+ $3.1325 $231.8050
96+ $3.0281 $290.6976
128+ $2.7149 $347.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess